Micro Commercial Components Corp. Single Zener Diodes BZX84C10-TP

Description
Zener Diode 10V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet
Description
Zener Diode 10V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C10-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10-TPMSTR-ND
Single Zener Diodes BZX84C10-TPMSTR-ND
Zener Diode 10V 350mW ±5% Surface Mount SOT-23

Zener Diode 10V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - BZX84C10-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10-TPMSDKR-ND
Single Zener Diodes BZX84C10-TPMSDKR-ND
Zener Diode 10V 350mW ±5% Surface Mount SOT-23

Zener Diode 10V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - BZX84C10-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10-TPMSCT-ND
Single Zener Diodes BZX84C10-TPMSCT-ND
Zener Diode 10V 350mW ±5% Surface Mount SOT-23

Zener Diode 10V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
10V 350MW SOT23 Zener Diode - 287-BZX84C10-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 350MW SOT23 Zener Diode
287-BZX84C10-TP
10V 350MW SOT23 Zener Diode 287-BZX84C10-TP
DIODE ZENER 10V 350MW SOT23 Product overview: BZX84C10-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 350MW SOT23 Product overview: BZX84C10-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C10-TP - 709834-BZX84C10-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C10-TP
709834-BZX84C10-TP
Diodes - Zener - Single - BZX84C10-TP 709834-BZX84C10-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 709834-BZX84C10-TP Packaging: Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: BZX84C10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 350mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 200nA at 7V

Manufacturer: Micro Commercial Co
Win Source Part Number: 709834-BZX84C10-TP
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 10V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: BZX84C10
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 350mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 200nA at 7V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZX84C10-TP
Zener Diodes BZX84C10-TP
Zener Diodes 10V 20Ohms

Zener Diodes 10V 20Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C10-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C10-TP
Discrete Semiconductor Products - Diodes - Zener BZX84C10-TP
DIODE ZENER 10V 350MW SOT23

DIODE ZENER 10V 350MW SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C10-TPMSTR-ND 287-BZX84C10-TP 709834-BZX84C10-TP BZX84C10-TP BZX84C10-TP
Product Name Single Zener Diodes 10V 350MW SOT23 Zener Diode Diodes - Zener - Single - BZX84C10-TP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS
VZ 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data