Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode, 3.9V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Win Source Part Number: 1035290-1N4730A,113
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 9 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): 1N4730A-TR; 1N4730A; 1N4730ATR; 1N4730A-T50A; 1N4730A-TAP; 1N4730A-T;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 1N4730A T/R,568-5813-2-ND,56
Base Product Number: 1N4730
Zener Diode 3.9V 1W ±5% Through Hole DO-41
Zener Diode 3.9V 1W ±5% Through Hole DO-41
DIODE ZENER 3.9V 1W DO41
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N4730A,113 | 1N4730A,113 | 1035290-1N4730A,113 | 1727-4687-2-ND | 1N4730A,113 |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Active | Active | |||
| Package | SOD66 | DO-204AL, DO-41, Axial | DO-41; DO-41 |