Micro Commercial Components Corp. 4.7V 200MW Zener Diode BZT52C4V7-TP

Description
DIODE ZENER 4.7V 200MW SOD123 Product overview: BZT52C4V7-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 200MW SOD123 Product overview: BZT52C4V7-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 200MW Zener Diode - 287-BZT52C4V7-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 200MW Zener Diode
287-BZT52C4V7-TP
4.7V 200MW Zener Diode 287-BZT52C4V7-TP
DIODE ZENER 4.7V 200MW SOD123 Product overview: BZT52C4V7-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 200MW SOD123 Product overview: BZT52C4V7-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C4V7-TP - 852067-BZT52C4V7-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C4V7-TP
852067-BZT52C4V7-TP
Diodes - Zener - Single - BZT52C4V7-TP 852067-BZT52C4V7-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 852067-BZT52C4V7-TP Features: Zener Diode 4.7 V 200 mW Package: Reel - TR Family Name: BZT52C4V7 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C4V7-TP-ND, BZT52C4V7-TPMSCT, BZT52C4V7-TPMSTR, BZT52C4V7-TPCT-ND, BZT52C4V7-TPMSDKR, BZT52C4V7-TPCT, BZT52C4V7-TPCTINACTI VE

Manufacturer: Micro Commercial Co
Win Source Part Number: 852067-BZT52C4V7-TP
Features: Zener Diode 4.7 V 200 mW
Package: Reel - TR
Family Name: BZT52C4V7
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C4V7-TP-ND, BZT52C4V7-TPMSCT, BZT52C4V7-TPMSTR, BZT52C4V7-TPCT-ND, BZT52C4V7-TPMSDKR, BZT52C4V7-TPCT, BZT52C4V7-TPCTINACTIVE

Buy Now Datasheet
Single Zener Diodes - BZT52C4V7-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V7-TPMSDKR-ND
Single Zener Diodes BZT52C4V7-TPMSDKR-ND
Zener Diode 4.7V 200mW ±6% Surface Mount SOD-123

Zener Diode 4.7V 200mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C4V7-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V7-TPMSTR-ND
Single Zener Diodes BZT52C4V7-TPMSTR-ND
Zener Diode 4.7V 200mW ±6% Surface Mount SOD-123

Zener Diode 4.7V 200mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C4V7-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V7-TPMSCT-ND
Single Zener Diodes BZT52C4V7-TPMSCT-ND
Zener Diode 4.7V 200mW ±6% Surface Mount SOD-123

Zener Diode 4.7V 200mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C4V7-TP
Zener Diodes BZT52C4V7-TP
Zener Diodes 500mW 4.7V

Zener Diodes 500mW 4.7V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C4V7-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C4V7-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C4V7-TP
DIODE ZENER 4.7V 200MW SOD123

DIODE ZENER 4.7V 200MW SOD123

Supplier's Site
Single Zener Diodes - BZT52C4V7-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C4V7-TP
Single Zener Diodes BZT52C4V7-TP
DIODE ZENER 4.7V 200MW SOD123

DIODE ZENER 4.7V 200MW SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C4V7-TP 852067-BZT52C4V7-TP BZT52C4V7-TPMSDKR-ND BZT52C4V7-TP BZT52C4V7-TP BZT52C4V7-TP
Product Name 4.7V 200MW Zener Diode Diodes - Zener - Single - BZT52C4V7-TP Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B12X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers