The BF421-AP is a PNP silicon bipolar transistor in a TO-92 package, with a collector-base voltage rating of -300 V, a collector-emitter voltage rating of -300 V, and an emitter-base voltage rating of -5 V. It supports a continuous collector current of -0.1 A and a power dissipation of 830 mW. The operating and storage junction temperature range is -55°C to +150°C, with a thermal resistance of 150°C/W junction to ambient. The transistor has a DC current gain (hFE) of 50 minimum at -20 V and -25 mA, a collector-emitter saturation voltage of -0.6 V at -30 mA and -5 mA base current, and a transition frequency of 60 MHz. It is packaged in ammo packing, meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free upon request with the -HF suffix.
Bipolar (BJT) Transistor PNP 300V 100mA 60MHz 830mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BF421-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |