BCP68-25 is an NPN bipolar transistor designed for high-current, low-voltage switching applications in a SOT-223 package measuring 6.70 mm by 3.70 mm by 6.70 mm. It has a collector-emitter voltage rating of 20 V, a continuous collector current of 1 A, and a power dissipation of 1 W. The operating junction and storage temperature ranges are -55°C to +150°C, with a thermal resistance of 125°C/W. Electrical characteristics include a DC current gain (hFE) of 60 to 375 at 1 A collector current, a collector-emitter saturation voltage of 0.5 V at 1 A collector and 100 mA base current, and a transition frequency of 40 MHz. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
TRANS NPN 20V 1A SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BCP68-25-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |