BC858AM3-TP is a PNP bipolar transistor in the SOT-723 package, measuring 1.10 to 1.30 mm in length and width, 0.70 to 0.90 mm in thickness, with a 0.80 mm lead spacing. It has a collector-emitter voltage rating of -30 V, a collector current of -100 mA, and a power dissipation of 265 mW at 25°C. The device operates from -55°C to +150°C, meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. Its DC current gain ranges from 110 to 220 at -2 mA collector current, with a collector-emitter saturation voltage of -0.65 V at -10 mA and -0.5 mA base current. The transition frequency is 100 MHz.
TRANS PNP 30V 0.1A SOT-723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC858AM3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |