PNP bipolar transistor in SOT-323 package for general-purpose applications, with a collector-emitter voltage rating of -45 V, collector current of -100 mA, and power dissipation of 150 mW. Operating junction and storage temperature ranges from -65°C to +150°C. Thermal resistance is 833°C/W. Emitter-base breakdown voltage is -5 V. DC current gain ranges from 420 to 800 at -5 V collector-emitter voltage and -2 mA collector current. Emitter-base saturation voltage is -1.10 V at -100 mA collector current and -5 mA base current. AEC-Q101 qualified, halogen-free, RoHS compliant, and epoxy meets UL 94 V-0 flammability rating.
TRANS PNP 45V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857CWHE3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |