PNP bipolar transistor in SOT-723 package with collector-base voltage rating of -50 V, collector-emitter voltage rating of -45 V, and collector current of -100 mA. Power dissipation is 265 mW at 25°C with thermal resistance of 472°C/W. DC current gain ranges from 420 to 800 at -5 V and -2 mA. Base-emitter on voltage is -0.82 V at -10 mA collector current. Transition frequency is 100 MHz. Operates from -55°C to +150°C. Meets UL 94 V-0 flammability rating and is RoHS compliant. Package dimensions are 1.30 mm × 1.30 mm × 0.90 mm.
TRANS PNP 50V 0.1A SOT-723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857CM3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |