PNP silicon transistor for switching and audio amplifier applications in SOT-23 package, rated for a collector-emitter voltage of -45 V, collector current of -100 mA, and power dissipation of 310 mW at 50°C junction temperature. Operating junction and storage temperature range is -55°C to +150°C. DC current gain (hFE) ranges from 420 to 800 at -5 V collector-emitter voltage and -2 mA collector current. Optional lead-free, RoHS-compliant finish. Moisture sensitivity level 1. Epoxy meets UL 94 V-0 flammability rating.
TRANS PNP 45V 0.1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857C-13P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |