PNP bipolar transistor for surface mount applications in the DFN1006-3 package, measuring 1.075 mm x 0.675 mm x 0.55 mm. It has a collector-emitter voltage rating of -45 V, a collector current of -100 mA, and a power dissipation of 150 mW. The junction temperature range is -55°C to +150°C, with a thermal resistance of 833°C/W. DC current gain (hFE) ranges from 200 to 450 at -5 V and -2 mA. The device is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and is moisture sensitive level 1.
Bipolar (BJT) Transistor PNP 45V 100mA 150mW Surface Mount DFN1006-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857BL3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |