The BC848CW-TP is an NPN bipolar transistor in a SOT-323 package, measuring 2.20 mm maximum length and 1.35 mm maximum width. It has a collector-emitter voltage rating of 30 V, a collector current rating of 100 mA, and a power dissipation of 200 mW. The operating and storage temperature range is -65°C to +150°C. The device is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Its DC current gain (hFE) ranges from 420 to 800 at VCE = 5 V and IC = 2 mA. The collector-emitter saturation voltage is 600 mV maximum at IC = 100 mA and IB = 5 mA. Transition frequency is 100 MHz at VCE = 5 V and IC = 10 mA.
TRANS NPN 30V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC848CW-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |