Dual NPN bipolar transistors in a SOT-363S package, rated for 30 V collector-base and collector-emitter voltage, 100 mA collector current, and 200 mW power dissipation, with an operating junction temperature range of -55°C to +150°C. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Thermal resistance from junction to ambient is 625°C/W. The SOT-363S package dimensions are 2.00 to 2.20 mm in length, 1.15 to 1.35 mm in width, and 0.65 mm pitch between pins. The part is supplied in tape and reel packaging, 3,000 pieces per reel.
DUAL NPN TRANSISTORS,SOT-363S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC848CSS-TPTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |