Advanced Linear Devices, Inc. 2-Channel SAB PCB with one mounted ALD910018SALI SABMB218

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB218 is a 2-channel supercapacitor auto-balancing PCB with an ALD910018SALI SAB MOSFET installed, designed to balance two series-connected supercapacitors with near-zero power dissipation. It features an 8-lead SOIC footprint, mounting holes, and dimensions of 0.6 in. by 1.0 in., and is rated for industrial temperature operation from -40°C to +85°C with RoHS compliance. The board supports cascading with other SABMBXX boards for balancing longer supercapacitor stacks and includes optional TO277 footprints for external Schottky rectifiers to clamp transient reverse currents.

Datasheet Summary
Powered by GS/AI

The SABMB218 is a 2-channel supercapacitor auto-balancing PCB with an ALD910018SALI SAB MOSFET installed, designed to balance two series-connected supercapacitors with near-zero power dissipation. It features an 8-lead SOIC footprint, mounting holes, and dimensions of 0.6 in. by 1.0 in., and is rated for industrial temperature operation from -40°C to +85°C with RoHS compliance. The board supports cascading with other SABMBXX boards for balancing longer supercapacitor stacks and includes optional TO277 footprints for external Schottky rectifiers to clamp transient reverse currents.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SAB PCB with one mounted ALD910018SALI - SABMB218 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SAB PCB with one mounted ALD910018SALI
SABMB218
2-Channel SAB PCB with one mounted ALD910018SALI SABMB218
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB218
Product Name 2-Channel SAB PCB with one mounted ALD910018SALI
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103PBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity Complementary
Package Type PDIP14
View Details
4 suppliers