NPN silicon transistor in DFN1006-3 package for surface-mount applications, with a collector-emitter voltage rating of 30 V, collector current of 100 mA, and power dissipation of 150 mW. Operating junction and storage temperatures range from -55°C to +150°C. The device is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. DC current gain ranges from 200 to 450 at V_CE=5 V and I_C=2 mA. Transition frequency is 100 MHz at V_CE=5 V and I_C=10 mA.
TRANS NPN 30V 0.1A DFN1006-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC848BL3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |