The BC846BQ is an NPN bipolar transistor for general-purpose applications, housed in an SOT-23 package measuring 3.04 mm x 2.64 mm x 1.40 mm. It has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a power dissipation of 300 mW. The device features a DC current gain (hFE) of 200 to 450 at 2 mA collector current, a collector-emitter saturation voltage of 0.5 V at 100 mA collector current, and a transition frequency of 100 MHz. It is AEC-Q101 qualified, RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has a moisture sensitivity level of 1. The junction and storage temperature range is from -55°C to +150°C.
SMALL SIGNAL BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC846BQ-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |