The BC846BM3-TP is an NPN bipolar transistor in a SOT-723 package, measuring 1.30 mm by 1.10 mm by 0.80 mm, designed for general-purpose switching and amplification applications. It has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a power dissipation limit of 265 mW at 25°C. The device operates across a junction temperature range of -55°C to +150°C and is moisture sensitive level 1. Its DC current gain (hFE) ranges from 200 to 450 at a collector current of 2 mA and collector-emitter voltage of 5 V. The transistor is RoHS compliant and halogen-free, with an epoxy molding compound meeting UL 94 V-0 flammability ratings.
TRANS NPN 65V 0.1A SOT-723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC846BM3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |