NPN silicon transistor in SOT-23 package for general-purpose switching and amplification, with a collector-emitter voltage rating of 25 V, continuous collector current of 500 mA, and power dissipation of 300 mW. Operating junction and storage temperature range is -55℃ to +150℃. Thermal resistance is 417℃/W junction to ambient. Features halogen-free "Green" compliance, RoHS compliance, and meets UL 94 V-0 flammability rating.
TRANS NPN 25V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC818-25-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |