NPN silicon transistor in SOT-323 package for general-purpose switching and amplification, with a continuous collector current of 500 mA, collector-emitter voltage of 45 V, and power dissipation of 200 mW. Operating junction and storage temperature range is -55°C to +150°C. Thermal resistance from junction to ambient is 625°C/W. DC current gain (hFE) ranges from 160 to 400. Epoxy encapsulation meets UL 94 V-0 flammability rating. RoHS compliant and halogen free. Transition frequency is 100 MHz.
TRANS NPN 45V 0.5A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC817-25W-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |