The BC808 is a PNP silicon transistor in an SOT-23 package, rated for a maximum collector-emitter voltage of -25 V and a continuous collector current of -800 mA, with a power dissipation of 300 mW. It operates over a junction temperature range of -65°C to +150°C and has a thermal resistance of 417°C/W. The device features a DC current gain (hFE) range of 100 to 630, grouped into classifications including the -16 variant which corresponds to a gain range of 100-250. The SOT-23 dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in height. The epoxy meets UL 94 V-0 flammability rating, the part is RoHS compliant and halogen-free, and it meets moisture sensitivity level 1. Transition frequency is 100 MHz, with collector-output capacitance of 12 pF at -10 V bias.
TRANS PNP 25V 0.8A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC808-16-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |