Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-723
Schottky Diodes & Rectifiers 150mW SCHOTTKY BARRIER
DIODE ARR SCHOT 30V 200MA SOT723
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | BAT54CM-TPMSDKR-ND | BAT54CM-TP | BAT54CM-TP |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |