Micro Commercial Components Corp. Schottky 40V 200MA SOT23 Diode and Rectifier BAS40-TP

Description
DIODE SCHOTTKY 40V 200MA SOT23 Product overview: BAS40-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 200MA SOT23 Product overview: BAS40-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 200MA SOT23 Diode and Rectifier - 280-BAS40-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA SOT23 Diode and Rectifier
280-BAS40-TP
Schottky 40V 200MA SOT23 Diode and Rectifier 280-BAS40-TP
DIODE SCHOTTKY 40V 200MA SOT23 Product overview: BAS40-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA SOT23 Product overview: BAS40-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS40TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40TPMSDKR-ND
Single Diodes BAS40TPMSDKR-ND
Diode Schottky 40V 200mA (DC) Surface Mount SOT-23

Diode Schottky 40V 200mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - BAS40TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40TPMSCT-ND
Single Diodes BAS40TPMSCT-ND
Diode Schottky 40V 200mA (DC) Surface Mount SOT-23

Diode Schottky 40V 200mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - BAS40TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40TPMSTR-ND
Single Diodes BAS40TPMSTR-ND
Diode Schottky 40V 200mA (DC) Surface Mount SOT-23

Diode Schottky 40V 200mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS40-TP - 1151424-BAS40-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40-TP
1151424-BAS40-TP
Diodes, Rectifiers - Single - BAS40-TP 1151424-BAS40-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1151424-BAS40-TP Packaging: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 200mA (DC) Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 200nA @ 30V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Family Name: BAS40 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mccsemi.com Manufacturer Package: SOT-23 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 40mA Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): BAS40; BAS40-T; BAS40T-TP; Introduction Date: September 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1151424-BAS40-TP
Packaging: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA (DC)
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Family Name: BAS40
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: SOT-23
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 40mA
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): BAS40; BAS40-T; BAS40T-TP;
Introduction Date: September 24, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Fort Worth, TX, USA
200MW 200MA 40V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL
70055563
200MW 200MA 40V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL 70055563
200MW 200MA 40V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

200MW 200MA 40V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-TP
DIODE SCHOTTKY 40V 200MA SOT23

DIODE SCHOTTKY 40V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-TP
Schottky Diodes & Rectifiers BAS40-TP
Schottky Diodes & Rectifiers 200mA 40V

Schottky Diodes & Rectifiers 200mA 40V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-BAS40-TP BAS40TPMSDKR-ND 1151424-BAS40-TP 70055563 BAS40-TP BAS40-TP
Product Name Schottky 40V 200MA SOT23 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAS40-TP 200MW 200MA 40V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOT23 SOT-23
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
VF 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3SF5 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - 1PS70SB14,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
 - BAR161E6327HTSA1 - Rochester Electronics
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers