Dual Planar Schottky barrier diode in series configuration with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002467-1PS70SB14,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
NEXPERIA - 1PS70SB14,115 - Kleinsignal-Schottky
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARRAY SCHOTTKY 30V SOT323
| Nexperia B.V. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 1PS70SB14,115 | 1002467-1PS70SB14,115 | 1727-4776-1-ND | 554-1PS70SB14,115 | 1PS70SB14,115 | 1PS70SB14,115 |
| Product Name | Dual Schottky barrier diode | Diodes, Rectifiers - Arrays - 1PS70SB14,115 | Diode Arrays | NEXPERIA - 1PS70SB14,115 - Kleinsignal-Schottky-Diode, Zwei in Reihe, 30 V, 200 mA, 800 mV, 600 mA, 125 °C | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Applications | Switching | |||||
| Package | SOT323; SOT323 SOT323 | SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 |
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |
| IF | 200 mA | 200 mA |