NPN silicon bipolar transistor in TO-92MOD package for general-purpose amplification and switching, rated for 1.0 A collector current, 120 V collector-base voltage, and 80 V collector-emitter breakdown voltage. Operates from -55°C to +150°C junction temperature with a DC current gain range of 160-320 for the D rank, output capacitance of 20 pF, and transition frequency of 140 MHz. Power dissipation is 900 mW, with collector-emitter saturation voltage ≤1 V at 500 mA collector current. Moisture sensitivity level 1, epoxy meets UL 94 V-0, and lead finish is RoHS compliant. Halogen-free option available with -HF suffix.
Bipolar (BJT) Transistor NPN 80V 1A 140MHz 900mW Through Hole TO-92MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SD667-D-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |