NPN silicon transistor for low voltage operation in SOT-323 package, rated for 32 V collector-emitter voltage, 500 mA continuous collector current, and 200 mW power dissipation. Operating junction and storage temperature ranges from -55°C to +150°C. Thermal resistance is 625°C/W. Features low collector-emitter saturation voltage of 0.4 V at 100 mA collector current and 10 mA base current. DC current gain ranges from 82 to 390. Transition frequency is 250 MHz. RoHS compliant and halogen-free with epoxy meeting UL 94 V-0 flammability rating. Moisture sensitivity level 1.
TRANS NPN 32V 0.5A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC4097-P-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |