The 2SC2411-P-TP is an NPN silicon transistor in an SOT-23 package, designed for low-voltage switching applications. It has a collector-emitter voltage rating of 32 V and a continuous collector current of 500 mA, with a maximum power dissipation of 200 mW. The device operates within a junction temperature range of -55℃ to +150℃ and has a thermal resistance of 625℃/W. The SOT-23 dimensions are 2.80-3.04 mm in length, 2.10-2.64 mm in width, and 1.20-1.40 mm in height. It meets UL 94 V-0 flammability rating, is halogen-free, RoHS compliant, and has moisture sensitivity level 1. The DC current gain (hFE) ranges from 82 to 390, classified in grades P, Q, or R. The transition frequency is 250 MHz at 5 V and 20 mA.
TRANS NPN 32V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2411-P-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |