The 2SC2383P is an NPN silicon transistor in a plastic package with a SOT-89 case, rated for a collector-base and collector-emitter voltage of 160 V, a continuous collector current of 1 A, and a power dissipation of 0.5 W. It operates from -55°C to +150°C with a thermal resistance of 250°C/W. The device has a minimum DC current gain of 160 to 320 for the Y grade, a collector-emitter saturation voltage of up to 1.0 V at 500 mA collector current, and a transition frequency of 20 MHz. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability requirements.
TRANS NPN 160V 1A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2383P-Y-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |