The 2SA562-Y is a PNP silicon bipolar junction transistor in a TO-92 package, designed for general-purpose amplification and switching applications. It has a collector-emitter voltage rating of -30 V, a collector current rating of -500 mA, and a collector power dissipation of 500 mW. The device features a DC current gain (hFE) range of 120 to 240 for the Y grade, a collector-emitter saturation voltage of -0.25 V at -100 mA collector current, and a transition frequency of 200 MHz. It is RoHS compliant, meets UL 94 V-0 flammability requirements, and has a moisture sensitivity level of 1. The storage and junction temperature range is -55°C to +150°C.
Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SA562-Y-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |