PNP bipolar transistor in SOT-89 package, rated for a collector-base voltage of -50 V, collector-emitter voltage of -50 V, and emitter-base voltage of -6 V, with a continuous collector current of -7 A and power dissipation of 0.5 W at 25°C. Junction and storage temperature range is -55°C to +150°C. Thermal resistance from junction to ambient is 250°C/W. DC current gain (hFE) ranges from 200 to 560 at -2 V collector-emitter voltage and -0.5 A collector current. Collector-emitter saturation voltage is -0.39 V at -3.5 A collector current and -175 mA base current. Transition frequency is 290 MHz. Halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1. Packaged in tape and reel for 1,000 pcs per reel.
PNP TRANSISTORS,SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SA2016-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |