PNP bipolar transistor in TO-92S package with a collector-emitter voltage of -50V, collector current of 0.15A, power dissipation of 0.2W, and transition frequency of 80MHz. Current gain (hFE) ranges from 200 to 400 for the GR grade. Thermal resistance from junction to ambient is 625°C/W. Operating and storage junction temperature range is -55°C to +150°C. Meets UL 94 V-0 flammability rating and is moisture sensitivity level 1. Package dimensions are 1.42-1.62mm (A), 3.90-4.10mm (B), 3.05-3.25mm (C), and 15.10-15.50mm (L).
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 200mW Through Hole TO-92S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SA1048-GR-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |