Micro Commercial Components Corp. Single Bipolar Transistors 2SA1013-Y-BP

Description
Bipolar (BJT) Transistor PNP 160V 1A 15MHz 900mW Through Hole TO-92MOD
Request a Quote
Description
Bipolar (BJT) Transistor PNP 160V 1A 15MHz 900mW Through Hole TO-92MOD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA1013-Y-BP is a PNP bipolar transistor in a TO-92MOD package, rated for a collector-emitter voltage of -160 V and a collector current of -1.0 A, with a power dissipation of 0.9 W. It offers a DC current gain (hFE) range of 200 to 300, as specified by the Y classification, and a transition frequency of 15 MHz. The device operates over a junction temperature range of -55°C to +150°C and meets UL 94 V-0 flammability and moisture sensitivity level 1 standards. It is RoHS compliant and supplied in bulk packaging.

Datasheet Summary
Powered by GS/AI

The 2SA1013-Y-BP is a PNP bipolar transistor in a TO-92MOD package, rated for a collector-emitter voltage of -160 V and a collector current of -1.0 A, with a power dissipation of 0.9 W. It offers a DC current gain (hFE) range of 200 to 300, as specified by the Y classification, and a transition frequency of 15 MHz. The device operates over a junction temperature range of -55°C to +150°C and meets UL 94 V-0 flammability and moisture sensitivity level 1 standards. It is RoHS compliant and supplied in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 353-2SA1013-Y-BP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-2SA1013-Y-BP-ND
Single Bipolar Transistors 353-2SA1013-Y-BP-ND
Bipolar (BJT) Transistor PNP 160V 1A 15MHz 900mW Through Hole TO-92MOD

Bipolar (BJT) Transistor PNP 160V 1A 15MHz 900mW Through Hole TO-92MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-2SA1013-Y-BP-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Dfn2020
View Details
Single FETs, MOSFETs - 448-AIMBG75R020M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
6 suppliers