The 2N6517 is an NPN bipolar junction transistor in a TO-92 through-hole package, rated for a collector-emitter voltage of 350 V and a collector current of 500 mA, with a power dissipation of 625 mW at 25°C. It has a junction temperature range of -55°C to 150°C, a current gain (hFE) of 20 to 200 at IC = 30 mA, and a current-gain bandwidth product of 40 to 200 MHz. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and has moisture sensitivity level 1. The "-AP" suffix indicates ammo pack ordering, but does not alter electrical or mechanical specifications.
Bipolar (BJT) Transistor NPN 350V 500mA 200MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2N6517-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |