Micrel, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UZGTR SY100EP11UZGTR

Description
Manufacturer: Micrel Win Source Part Number: 742152-SY100EP11UZGT R Manufacturer Homepage: www.micrel.com Reference case: SOP8 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 742152-SY100EP11UZGT R Manufacturer Homepage: www.micrel.com Reference case: SOP8 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UZGTR
742152-SY100EP11UZGTR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UZGTR 742152-SY100EP11UZGTR
Manufacturer: Micrel Win Source Part Number: 742152-SY100EP11UZGT R Manufacturer Homepage: www.micrel.com Reference case: SOP8 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 742152-SY100EP11UZGTR
Manufacturer Homepage: www.micrel.com
Reference case: SOP8
Reference Date Code: 14+
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 742152-SY100EP11UZGTR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UZGTR
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CYI9531OXCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details