The MIC94051BM4 is a 4-terminal P-channel MOSFET in an SOT-143 package, designed for high-side switching in space-constrained applications. It features a typical on-resistance of 0.125Ω at a 4.5V gate-to-source voltage and operates with as low as 1.8V gate drive. The device includes an internal gate pull-up resistor and has a separate substrate connection to improve thermal performance and enable reverse-blocking operation. It supports a continuous drain current of up to 1.8A at 25°C and operates within a junction temperature range of -40°C to +150°C. The package is non-RoHS compliant.
4-TERMINAL SYMFET P-Channel MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC94051BM4 TR |
| Polarity | P-Channel |