Micrel, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC911YM5 MIC911YM5

Description
Manufacturer: Micrel Win Source Part Number: 739997-MIC911YM5 Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Reference Date Code: 07/08+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 739997-MIC911YM5 Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Reference Date Code: 07/08+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC911YM5 - 739997-MIC911YM5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC911YM5
739997-MIC911YM5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC911YM5 739997-MIC911YM5
Manufacturer: Micrel Win Source Part Number: 739997-MIC911YM5 Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Reference Date Code: 07/08+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 739997-MIC911YM5
Manufacturer Homepage: www.micrel.com
Reference case: SOT23-5
Reference Date Code: 07/08+
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Low-Power 105MHz SOT23 Operational Amplifier IC - 687-MIC911YM5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 105MHz SOT23 Operational Amplifier IC
687-MIC911YM5
Low-Power 105MHz SOT23 Operational Amplifier IC 687-MIC911YM5
105MHz Low-Power SOT23-5 Op Amp Product overview: MIC911YM5 from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 105MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 105MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC911YM5 can be used for catalog matching and distributor lookup.

105MHz Low-Power SOT23-5 Op Amp Product overview: MIC911YM5 from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 105MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 105MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC911YM5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 739997-MIC911YM5 687-MIC911YM5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC911YM5 Low-Power 105MHz SOT23 Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3080M-G - Rochester Electronics
Specs
Standards RoHS
Package Type SOIC; SOIC8
Life Cycle Stage Rochester Active
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
11 suppliers
Op Amps - 1220326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 14
View Details