Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3078AS CA3078AS

Description
Manufacturer: Rochester Electronics Win Source Part Number: 1158683-CA3078AS Manufacturer Homepage: www.rocelec.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 1158683-CA3078AS Manufacturer Homepage: www.rocelec.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3078AS - 1158683-CA3078AS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3078AS
1158683-CA3078AS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3078AS 1158683-CA3078AS
Manufacturer: Rochester Electronics Win Source Part Number: 1158683-CA3078AS Manufacturer Homepage: www.rocelec.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Rochester Electronics
Win Source Part Number: 1158683-CA3078AS
Manufacturer Homepage: www.rocelec.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3078AS - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CA3078AS
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CA3078AS
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1158683-CA3078AS CA3078AS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3078AS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADOP07CQ - 888026-ADOP07CQ - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-CERDIP
View Details
2 suppliers
Op Amps - 2412893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details