The MIC5330-MKYML is a dual ultra low-dropout (ULDO,Ñ¢) linear voltage regulator designed for portable electronics, featuring two outputs capable of delivering 300mA each. It operates within an input voltage range of 2.3V to 5.5V and has an ultra-low dropout voltage of 75mV at 300mA. The device boasts a high power supply ripple rejection (PSRR) greater than 70dB at 1kHz and an ultra-low output noise of 30µV RMS, making it suitable for RF and noise-sensitive applications. Packaged in a compact 8-pin 2mm x 2mm leadless MLF® format, the MIC5330-MKYML occupies significantly less board space compared to traditional packages. It features excellent load and line transient response, a fast start-up time of 30µs, and low quiescent current of 75µA per output. The regulator also includes thermal shutdown and current limit protection, ensuring reliable operation under varying conditions. This product is ideal for applications such as mobile phones, PDAs, GPS receivers, and portable media players.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC5330-MKYML |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |