The MIC5018BM4 TR is a high-side MOSFET driver in the SOT-143 package, designed to control N-channel enhancement-type MOSFETs from a TTL-compatible signal within a +2.7V to +9V supply range. It features an internal charge pump that drives the gate voltage above the supply rail, with an internal zener diode clamping the gate-to-ground voltage to 13V to 19V for MOSFET protection. The device has a typical supply current of 150µA at 5V and ≤1µA standby current. It operates over an ambient temperature range of -40°C to +85°C and is ESD protected. The part is qualified for automotive applications per AEC-Q200 and meets RoHS standards.
High-SIDE MOSFET DRIVER
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC5018BM4 TR |
| Package Type | CP4 |