The MIC5013 is an 8-pin MOSFET driver designed for high- or low-side N-channel power MOSFET control with integrated over-current protection and a fault flag. It operates from 7V to 32V, features an internal charge pump to drive the gate above the supply voltage, and includes a programmable current-sense threshold with dynamic in-rush current handling. The device has a 60µs typical turn-on time for a 1nF load, a fault output pin, and a gate clamp zener for protection. It is available in an 8-pin SOIC package, measuring 0.150 in × 0.189 in (3.81 mm × 4.80 mm), and meets the -40°C to +85°C operating temperature range. The MIC5013 is RoHS compliant and ESD sensitive.
Buffer/Inverter Based MOSFET Driver, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC5013YN |
| Package Type | PDIP8 |