The MIC4427YN is a dual noninverting low-side MOSFET driver in an 8-pin PDIP package, designed for driving capacitive, resistive, or inductive loads with 1.5A peak output current. It operates from 4.5V to 18V supply voltage, features TTL/CMOS logic input compatibility, and switches a 1000pF load in under 40ns. Output voltage swing is within 25mV of supply or ground, with matched rise and fall times and a 7Ω output impedance. The device includes latch-up protection against reverse currents up to 500mA, input protection to -5V, and operates within a temperature range of -40°C to +85°C. It replaces discontinued MIC427 and MIC1427 series parts.
Buffer/Inverter Based MOSFET Driver, 1.5A, BICMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4427YN |
| Package Type | DIP8 |