The MIC4426ZN is a dual inverting low-side MOSFET driver in an 8-pin PDIP package, designed to translate TTL or CMOS logic levels to output voltages within 25mV of the supply or ground. It operates from 4.5V to 18V, delivers 1.5A peak output current, and features a typical output impedance of 7Ω with rise and fall times under 40ns. The device includes latch-up protection against reverse currents exceeding 500mA and logic-input protection down to -5V. It is rated for operation from 0°C to +70°C and is a pin-compatible replacement for discontinued MIC426 and MIC1426 series devices.
Buffer/Inverter Based MOSFET Driver, 1.5A, BICMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4426ZN |
| Package Type | PDIP8 |