Micrel, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNL KSZ8051RNL

Description
Manufacturer: Micrel Win Source Part Number: 1193805-KSZ8051RNL Family Name: KSZ8051 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): KSZ8051MNLU-TR; L84225; 1893CFIT; 1893CFT; Introduction Date: June 22, 2010 ECCN: 5A991 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1193805-KSZ8051RNL Family Name: KSZ8051 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): KSZ8051MNLU-TR; L84225; 1893CFIT; 1893CFT; Introduction Date: June 22, 2010 ECCN: 5A991 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNL - 1193805-KSZ8051RNL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNL
1193805-KSZ8051RNL
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNL 1193805-KSZ8051RNL
Manufacturer: Micrel Win Source Part Number: 1193805-KSZ8051RNL Family Name: KSZ8051 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): KSZ8051MNLU-TR; L84225; 1893CFIT; 1893CFT; Introduction Date: June 22, 2010 ECCN: 5A991 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1193805-KSZ8051RNL
Family Name: KSZ8051
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): KSZ8051MNLU-TR; L84225; 1893CFIT; 1893CFT;
Introduction Date: June 22, 2010
ECCN: 5A991
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1193805-KSZ8051RNL
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNL
Unlock Full Specs
to access all available technical data

Similar Products

 - 2914DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 710-CY7B933-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details