Mi-Tech Metals Chatter Free Metal F1701B0375

Description
Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density superior machinability less chipping and breakage reduced material and finishing costs With minimal chatter and high-thermal conductivity (three times that of steel), your tools run cooler, last longer and have less downtime. Productivity can be improved with heavier cuts made at higher speeds. Longer tool extensions are also possible, with ratios of up to 9:1, depending on the tool’s diameter. Because of its very high density, Chatter Free metal has a rotating inertia effect in grinding and milling operations, which results in more accurate finishing. Also, Chatter Free material does not anneal during brazing, so carbide or tool holders and extensions can be brazed directly without affecting physical properties.
Description
Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density superior machinability less chipping and breakage reduced material and finishing costs With minimal chatter and high-thermal conductivity (three times that of steel), your tools run cooler, last longer and have less downtime. Productivity can be improved with heavier cuts made at higher speeds. Longer tool extensions are also possible, with ratios of up to 9:1, depending on the tool’s diameter. Because of its very high density, Chatter Free metal has a rotating inertia effect in grinding and milling operations, which results in more accurate finishing. Also, Chatter Free material does not anneal during brazing, so carbide or tool holders and extensions can be brazed directly without affecting physical properties.

Suppliers

Company
Product
Description
Supplier Links
Chatter Free Metal - F1701B0375 - Mi-Tech Metals
Indianapolis, IN, USA
Chatter Free Metal
F1701B0375
Chatter Free Metal F1701B0375
Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density superior machinability less chipping and breakage reduced material and finishing costs With minimal chatter and high-thermal conductivity (three times that of steel), your tools run cooler, last longer and have less downtime. Productivity can be improved with heavier cuts made at higher speeds. Longer tool extensions are also possible, with ratios of up to 9:1, depending on the tool’s diameter. Because of its very high density, Chatter Free metal has a rotating inertia effect in grinding and milling operations, which results in more accurate finishing. Also, Chatter Free material does not anneal during brazing, so carbide or tool holders and extensions can be brazed directly without affecting physical properties.

Increase productivity, improve quality and reduce downtime with Chatter Free metal.

Mi-Tech Metals’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers:

  • higher density
  • superior machinability
  • less chipping and breakage
  • reduced material and finishing costs

With minimal chatter and high-thermal conductivity (three times that of steel), your tools run cooler, last longer and have less downtime. Productivity can be improved with heavier cuts made at higher speeds. Longer tool extensions are also possible, with ratios of up to 9:1, depending on the tool’s diameter.

Because of its very high density, Chatter Free metal has a rotating inertia effect in grinding and milling operations, which results in more accurate finishing. Also, Chatter Free material does not anneal during brazing, so carbide or tool holders and extensions can be brazed directly without affecting physical properties.

Supplier's Site

Technical Specifications

  Mi-Tech Metals
Product Category Metal Shapes and Stock
Product Number F1701B0375
Product Name Chatter Free Metal
Type Refractory / Reactive; Tungsten; Alloy
Shape / Form Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant
Applications Chemical or material processing; Wear resistant parts or tooling; Boring Bar / Grinding
Thickness 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roofing and Flashing -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
2.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Seamless Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details