High Performance Alloys, Inc. Monel® K500 - Sheet

Description
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the excellent corrosion resistant characteristics of 400 and has enhanced strength and hardness after precipitation hardening when compared with 400. Alloy K500 has approximately three (3) times the yield strength and double the tensile strength when compared with 400. MONEL K500 can be further strengthened by cold working before the precipitation hardening. Characteristics Excellent mechanical properties from sub-zero temperatures up to about 480C. Corrosion resistance in an extensive range of marine and chemical environments. From pure water to non-oxidising mineral acids, salts and alkalis.
Request a Quote
Description
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the excellent corrosion resistant characteristics of 400 and has enhanced strength and hardness after precipitation hardening when compared with 400. Alloy K500 has approximately three (3) times the yield strength and double the tensile strength when compared with 400. MONEL K500 can be further strengthened by cold working before the precipitation hardening. Characteristics Excellent mechanical properties from sub-zero temperatures up to about 480C. Corrosion resistance in an extensive range of marine and chemical environments. From pure water to non-oxidising mineral acids, salts and alkalis.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the excellent corrosion resistant characteristics of 400 and has enhanced strength and hardness after precipitation hardening when compared with 400. Alloy K500 has approximately three (3) times the yield strength and double the tensile strength when compared with 400. MONEL K500 can be further strengthened by cold working before the precipitation hardening. Characteristics Excellent mechanical properties from sub-zero temperatures up to about 480C. Corrosion resistance in an extensive range of marine and chemical environments. From pure water to non-oxidising mineral acids, salts and alkalis.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance.

MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the excellent corrosion resistant characteristics of 400 and has enhanced strength and hardness after precipitation hardening when compared with 400. Alloy K500 has approximately three (3) times the yield strength and double the tensile strength when compared with 400. MONEL K500 can be further strengthened by cold working before the precipitation hardening.

Characteristics

  • Excellent mechanical properties from sub-zero temperatures up to about 480C.
  • Corrosion resistance in an extensive range of marine and chemical environments. From pure water to non-oxidising mineral acids, salts and alkalis.
Supplier's Site

Technical Specifications

  High Performance Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number Monel® K500 - Sheet
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
Applications Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
Unlock Full Specs
to access all available technical data

Similar Products

 - Haynes 25® / L605 - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details
 - Incoloy® Alloy 20 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details
 - Inconel® 718 - Disc - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Heat Resistant; Superalloy
View Details
 - Monel® K500 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Corrosion Resistant; Superalloy
View Details