MHH Engineering Co. Ltd. MTS Mechanical Torque Tester 058150

Description
Key Benefits: The MTS Torque Analysers have a robust ergonomic design and includes an angled dial for ease of reading Innovative spindle lock system eliminates the need for tool removal when adjusting the tool's torque setting Slave pointer records peak torque and limit pointers can be used to mark preset limits Reversible drive adaptors provide two drive options per model Supplied with Calibration Certificate traceable to National Standards Accuracy +/- 2% of reading
Datasheet
Description
Key Benefits: The MTS Torque Analysers have a robust ergonomic design and includes an angled dial for ease of reading Innovative spindle lock system eliminates the need for tool removal when adjusting the tool's torque setting Slave pointer records peak torque and limit pointers can be used to mark preset limits Reversible drive adaptors provide two drive options per model Supplied with Calibration Certificate traceable to National Standards Accuracy +/- 2% of reading
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTS Mechanical Torque Tester - 058150 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
MTS Mechanical Torque Tester
058150
MTS Mechanical Torque Tester 058150
Key Benefits: The MTS Torque Analysers have a robust ergonomic design and includes an angled dial for ease of reading Innovative spindle lock system eliminates the need for tool removal when adjusting the tool's torque setting Slave pointer records peak torque and limit pointers can be used to mark preset limits Reversible drive adaptors provide two drive options per model Supplied with Calibration Certificate traceable to National Standards Accuracy +/- 2% of reading

Key Benefits:

  • The MTS Torque Analysers have a robust ergonomic design and includes an angled dial for ease of reading
  • Innovative spindle lock system eliminates the need for tool removal when adjusting the tool's torque setting
  • Slave pointer records peak torque and limit pointers can be used to mark preset limits
  • Reversible drive adaptors provide two drive options per model
  • Supplied with Calibration Certificate traceable to National Standards
  • Accuracy +/- 2% of reading
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Force and Torque Instruments
Product Number 058150
Product Name MTS Mechanical Torque Tester
Rated Torque 44 to 220 In-lbs (50.73 to 254 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - M4-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Output Frequency
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details
Torque Testers - 7724368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details