MHH Engineering Co. Ltd. MTP Mechanical Torque Tester 058100

Description
Key Benefits: The MTP 10 Analysers are ideal for low range torque testing in Workshops, Calibration Laboratories and on Production lines A bi-directional mechanism allows the checking of both clockwise and anticlockwise Torque Tools Easy to read dual scale, dial mirror and spirit level confirm the accuracy of readings by eliminating parallax and pendulum errors Supplied with Calibration Certificate traceable to National Standards Accuracy of +/- 2% of reading
Datasheet
Description
Key Benefits: The MTP 10 Analysers are ideal for low range torque testing in Workshops, Calibration Laboratories and on Production lines A bi-directional mechanism allows the checking of both clockwise and anticlockwise Torque Tools Easy to read dual scale, dial mirror and spirit level confirm the accuracy of readings by eliminating parallax and pendulum errors Supplied with Calibration Certificate traceable to National Standards Accuracy of +/- 2% of reading
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTP Mechanical Torque Tester - 058100 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
MTP Mechanical Torque Tester
058100
MTP Mechanical Torque Tester 058100
Key Benefits: The MTP 10 Analysers are ideal for low range torque testing in Workshops, Calibration Laboratories and on Production lines A bi-directional mechanism allows the checking of both clockwise and anticlockwise Torque Tools Easy to read dual scale, dial mirror and spirit level confirm the accuracy of readings by eliminating parallax and pendulum errors Supplied with Calibration Certificate traceable to National Standards Accuracy of +/- 2% of reading

Key Benefits:

  • The MTP 10 Analysers are ideal for low range torque testing in Workshops, Calibration Laboratories and on Production lines
  • A bi-directional mechanism allows the checking of both clockwise and anticlockwise Torque Tools
  • Easy to read dual scale, dial mirror and spirit level confirm the accuracy of readings by eliminating parallax and pendulum errors
  • Supplied with Calibration Certificate traceable to National Standards
  • Accuracy of +/- 2% of reading
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Force and Torque Instruments
Product Number 058100
Product Name MTP Mechanical Torque Tester
Rated Torque 0.0 to 0.8750 In-lbs (0.0 to 1.01 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - M7-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 2217468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details