MG Electronics Driver Type Mg Electronics HSB30W

Description
Driver Type:General Purpose; Impedance:-; Power Rating Nom:30W; Sound Level SPL:120dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:-; Resonant Frequency:-; Speaker Mounting:-; Product Range:
Description
Driver Type:General Purpose; Impedance:-; Power Rating Nom:30W; Sound Level SPL:120dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:-; Resonant Frequency:-; Speaker Mounting:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Driver Type Mg Electronics - 33AC7067 - Newark, An Avnet Company
Chicago, IL, United States
Driver Type Mg Electronics
33AC7067
Driver Type Mg Electronics 33AC7067
Driver Type:General Purpose; Impedance:-; Power Rating Nom:30W; Sound Level SPL:120dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:-; Resonant Frequency:-; Speaker Mounting:-; Product Range:

Driver Type:General Purpose; Impedance:-; Power Rating Nom:30W; Sound Level SPL:120dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:-; Resonant Frequency:-; Speaker Mounting:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 33AC7067
Product Name Driver Type Mg Electronics
SPL 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details