Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ADHESIVE TAPES
MG CHEMICALS
832HT-3L -- GLUE, ADHESIVES, APPLICATORS
MG Chemicals
Glue, Adhesives, Applicators
832HT-3L
Description
EPOXY HIGH TEMP POTTNG/ENCAPS 3L
ODG (Origin Data Global)
Done
Datasheet
Description
EPOXY HIGH TEMP POTTNG/ENCAPS 3L
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Glue, Adhesives, Applicators
832HT-3L
Glue, Adhesives, Applicators
832HT-3L
EPOXY HIGH TEMP POTTNG/ENCAPS 3L
EPOXY HIGH TEMP POTTNG/ENCAPS 3L
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Adhesive Tapes
Product Number
832HT-3L
Product Name
Glue, Adhesives, Applicators
Type
Adhesive Tape; Potting Compound, 2 Part
Unlock Full Specs
to access all available technical data
Similar Products
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Tape Series
SA408FG
Specs
Type
Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features
Thermally conductive
Color
White
View Details
TE Connectivity
Sealant Tape
275442-1
Specs
Type
Adhesive Tape
View Details
2
suppliers
Takachi Electronics Enclosure Co., Ltd.
Low Cost Conductive Aluminium Foil Tape
ALT series
Specs
Type
Foil Tape; Adhesive Tape
Features
Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing
Metal Foil
View Details
Budnick Converting, Inc.
High Temp Acrylic Adhesive Tape
200APS
Specs
Type
Adhesive Tape; Industrial Tape
Thickness
0.0020 inches (0.0508 mm)
Peel
2.88 lbs/in (5.03 N/cm)
View Details