311781 -- SOLDERABLE PIN HEADER TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Pin Header Terminal Blocks
311781
Description
Features:
Pin header, THR solderable
Centerline 5.08 mm, direciton of connection 90°
Closed ends
Color black
Description
Features:
Pin header, THR solderable
Centerline 5.08 mm, direciton of connection 90°
Closed ends
Color black
Suppliers
Solderable Pin Header Terminal Blocks
311781
Features:
Pin header, THR solderable
Centerline 5.08 mm, direciton of connection 90°
Closed ends
Color black
Features:
- Pin header, THR solderable
- Centerline 5.08 mm, direciton of connection 90°
- Closed ends
- Color black
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
311781 |
|
Product Name
|
Solderable Pin Header Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details