Keystone Electronics Corp. Lug Terminal Strip-Standard 804

Description
Part Number: 804 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 804 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Standard lug terminal strip with 5 terminals, 0.375 inch (9.5 mm) spacing, and 0.250 inch (6.4 mm) terminal hole diameter, made of Bakelite XP material 0.062 inch (1.57 mm) thick with tin-plated lugs and brackets.

Datasheet Summary
Powered by GS/AI

Standard lug terminal strip with 5 terminals, 0.375 inch (9.5 mm) spacing, and 0.250 inch (6.4 mm) terminal hole diameter, made of Bakelite XP material 0.062 inch (1.57 mm) thick with tin-plated lugs and brackets.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 804 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
804
Lug Terminal Strip-Standard 804
Part Number: 804 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 804

  • # of Terminals: 2
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 804
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 2
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-1283-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
Terminals - Screw Connectors - 36-7757-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7689-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details