METZ CONNECT USA Inc. FIber Optic Q-LC Coupler 15090079-I

Description
Features: Housing of the LC-D coupler made of plastic, screws included in the delivery 4-fold LC coupler in SC duplex design Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications Slotted metal sleeve (PhBr) for multi mode applications High material stability, surface quality and long service life Service life min. 1000 mating cycles with slotted zirconium oxide ceramics sleeve Service life min. 500 mating cycles with slotted metal sleeve

Suppliers

Company
Product
Description
Supplier Links
FIber Optic Q-LC Coupler - 15090079-I - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
FIber Optic Q-LC Coupler
15090079-I
FIber Optic Q-LC Coupler 15090079-I
Features: Housing of the LC-D coupler made of plastic, screws included in the delivery 4-fold LC coupler in SC duplex design Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications Slotted metal sleeve (PhBr) for multi mode applications High material stability, surface quality and long service life Service life min. 1000 mating cycles with slotted zirconium oxide ceramics sleeve Service life min. 500 mating cycles with slotted metal sleeve

Features:

  • Housing of the LC-D coupler made of plastic, screws included in the delivery
  • 4-fold LC coupler in SC duplex design
  • Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications
  • Slotted metal sleeve (PhBr) for multi mode applications
  • High material stability, surface quality and long service life
  • Service life min. 1000 mating cycles with slotted zirconium oxide ceramics sleeve
  • Service life min. 500 mating cycles with slotted metal sleeve
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Fiber Optic Couplers
Product Number 15090079-I
Product Name FIber Optic Q-LC Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Optical Splitter - 2350-18 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Cable Type Multimode
Coupler Type Single Window; Dual Window
Wavelength 633 nm (optional feature); 830 nm (optional feature); 1300 nm (optional feature); 1550 nm (optional feature)
View Details